Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K40FKED

Description
1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.40KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40KLDKR-ND
Chip Resistor - Surface Mount 541-1.40KLDKR-ND
1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40KLTR-ND
Chip Resistor - Surface Mount 541-1.40KLTR-ND
1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40KLCT-ND
Chip Resistor - Surface Mount 541-1.40KLCT-ND
1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788898
Surface Mount Resistors 6788898
Vishay CRCW04021K40FKED

Vishay CRCW04021K40FKED

Supplier's Site
Surface Mount Resistors - 6788898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788898P
Surface Mount Resistors 6788898P
Vishay CRCW04021K40FKED

Vishay CRCW04021K40FKED

Supplier's Site
Surface Mount Resistors - 1819317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819317
Surface Mount Resistors 1819317
Vishay CRCW04021K40FKED

Vishay CRCW04021K40FKED

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:1.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW04021K40FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW04021K40FKED
Thick Film ResistorSeries:CRCW; Resistance:1.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW04021K40FKED
Thick Film ResistorSeries:CRCW; Resistance:1.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:1.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K40FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K40FKED
Resistors - Chip Resistor - Surface Mount CRCW04021K40FKED
RES SMD 1.4K OHM 1% 1/16W 0402

RES SMD 1.4K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 1K4, 1%, 0.063W, 0402; Resistance Vishay - 52K6569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K4, 1%, 0.063W, 0402; Resistance Vishay
52K6569
Res, Thick Film, 1K4, 1%, 0.063W, 0402; Resistance Vishay 52K6569
RES, THICK FILM, 1K4, 1%, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K4, 1%, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6570
Res, Thick Film, 1K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6570
RES, THICK FILM, 1K4, 1%, 0.063W, 0402, REEL; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K4, 1%, 0.063W, 0402, REEL; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04021K40FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K40FKED
Chip Resistor - Surface Mount CRCW04021K40FKED
RES SMD 1.4K OHM 1% 1/16W 0402

RES SMD 1.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-1.40KLDKR-ND 6788898 6788898P 1819317 CRCW04021K40FKED CRCW04021K40FKED 52K6569 52K6570 CRCW04021K40FKED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:1.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K4, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1K4, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details