Vishay Precision Group RES 1.37K OHM 1/16W 1% 0402 SMD CRCW04021K37FKTD

Description
RES 1.37Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.37Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/16W 1% 0402 SMD - CRCW04021K37FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/16W 1% 0402 SMD
CRCW04021K37FKTD
RES 1.37K OHM 1/16W 1% 0402 SMD CRCW04021K37FKTD
RES 1.37Kohm 1/16W 1% 0402 SMD

RES 1.37Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K37FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K37FKTD-ND
Chip Resistor - Surface Mount CRCW04021K37FKTD-ND
1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K37, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7561
Res, Thick Film, 1K37, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7561
RES, THICK FILM, 1K37, 1%, 0.063W, 0402, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K37, 1%, 0.063W, 0402, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K37FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K37FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021K37FKTD
RES SMD 1.37K OHM 1% 1/16W 0402

RES SMD 1.37K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021K37FKTD CRCW04021K37FKTD-ND 07J7561 CRCW04021K37FKTD
Product Name RES 1.37K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K37, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1370 ohms 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details