Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K37FKED

Description
1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.37KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37KLCT-ND
Chip Resistor - Surface Mount 541-1.37KLCT-ND
1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37KLDKR-ND
Chip Resistor - Surface Mount 541-1.37KLDKR-ND
1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37KLTR-ND
Chip Resistor - Surface Mount 541-1.37KLTR-ND
1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04021K37FKED - CRCW04021K37FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K37FKED
CRCW04021K37FKED
CRCW04021K37FKED CRCW04021K37FKED
CRCW04021K37FKED

CRCW04021K37FKED

Supplier's Site
Res, Thick Film, 1K37, 1%, 0.063W, 0402; Resistance Vishay - 52K6567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.063W, 0402; Resistance Vishay
52K6567
Res, Thick Film, 1K37, 1%, 0.063W, 0402; Resistance Vishay 52K6567
RES, THICK FILM, 1K37, 1%, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K37, 1%, 0.063W, 0402; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K37, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6568
Res, Thick Film, 1K37, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6568
RES, THICK FILM, 1K37, 1%, 0.063W, 0402, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K37, 1%, 0.063W, 0402, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.37KLCT-ND CRCW04021K37FKED 52K6567
Product Name Chip Resistor - Surface Mount CRCW04021K37FKED Res, Thick Film, 1K37, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers