Thick Film Resistors - SMD 1/16watt 1.3Kohms 5%
1.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.3K OHM 5% 1/16W 0402
RES SMD 1.3K OHM 5% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW04021K30JNTD | CRCW04021K30JNTD-ND | CRCW04021K30JNTD | CRCW04021K30JNTD |
| Product Name | Thick Film Resistors - SMD 1/16watt 1.3Kohms 5% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 1300 ohms | 1300 ohms | 1300 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |