Vishay Intertechnology, Inc. CRCW04021K30FKTD CRCW04021K30FKTD

Description
CRCW04021K30FKTD
Request a Quote Datasheet
Description
CRCW04021K30FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04021K30FKTD - CRCW04021K30FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K30FKTD
CRCW04021K30FKTD
CRCW04021K30FKTD CRCW04021K30FKTD
CRCW04021K30FKTD

CRCW04021K30FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K30FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K30FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K30FKTDCT-ND
RES SMD 1.3K OHM 1% 1/16W 0402

RES SMD 1.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K30FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K30FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K30FKTDDKR-ND
RES SMD 1.3K OHM 1% 1/16W 0402

RES SMD 1.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K30FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K30FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K30FKTDTR-ND
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7553
Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7553
RES, THICK FILM, 1K3, 1%, 0.063W, 0402, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K3, 1%, 0.063W, 0402, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K30FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K30FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021K30FKTD
RES SMD 1.3K OHM 1% 1/16W 0402

RES SMD 1.3K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021K30FKTD 541-CRCW04021K30FKTDCT-ND 07J7553 CRCW04021K30FKTD
Product Name CRCW04021K30FKTD Chip Resistor - Surface Mount Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers