Vishay Precision Group RES 1.30K OHM 1/16W 1% 0402 SMD CRCW04021K30FKED

Description
RES 1.30Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.30Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1/16W 1% 0402 SMD - CRCW04021K30FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/16W 1% 0402 SMD
CRCW04021K30FKED
RES 1.30K OHM 1/16W 1% 0402 SMD CRCW04021K30FKED
RES 1.30Kohm 1/16W 1% 0402 SMD

RES 1.30Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.30KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KLTR-ND
Chip Resistor - Surface Mount 541-1.30KLTR-ND
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KLCT-ND
Chip Resistor - Surface Mount 541-1.30KLCT-ND
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KLDKR-ND
Chip Resistor - Surface Mount 541-1.30KLDKR-ND
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K3, 1%, 0.063W, 0402; Resistance Vishay - 52K6564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.063W, 0402; Resistance Vishay
52K6564
Res, Thick Film, 1K3, 1%, 0.063W, 0402; Resistance Vishay 52K6564
RES, THICK FILM, 1K3, 1%, 0.063W, 0402; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.063W, 0402; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3373
Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3373
RES, THICK FILM, 1K3, 1%, 0.063W, 0402, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.063W, 0402, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1862
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1862
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8933
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8933
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021K30FKED 541-1.30KLTR-ND 52K6564 42K3373 24W1862
Product Name RES 1.30K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K3, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1K3, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details