Vishay Intertechnology, Inc. RES 1.27K OHM .125W 1% 0402 SMD CRCW04021K27FKEDHP

Description
RES 1.27Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.27Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM .125W 1% 0402 SMD - CRCW04021K27FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM .125W 1% 0402 SMD
CRCW04021K27FKEDHP
RES 1.27K OHM .125W 1% 0402 SMD CRCW04021K27FKEDHP
RES 1.27Kohm .125W 1% 0402 SMD

RES 1.27Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K27FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K27FKEDHP-ND
Chip Resistor - Surface Mount CRCW04021K27FKEDHP-ND
1.27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K27FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K27FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021K27FKEDHP
RES SMD 1.27K OHM 1% 1/5W 0402

RES SMD 1.27K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021K27FKEDHP CRCW04021K27FKEDHP-ND CRCW04021K27FKEDHP
Product Name RES 1.27K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details