Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K24FKTD

Description
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021K24FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K24FKTD-ND
Chip Resistor - Surface Mount CRCW04021K24FKTD-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04021K24FKTD - CRCW04021K24FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K24FKTD
CRCW04021K24FKTD
CRCW04021K24FKTD CRCW04021K24FKTD
CRCW04021K24FKTD

CRCW04021K24FKTD

Supplier's Site
Res, Thick Film, 1K24, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7542
Res, Thick Film, 1K24, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7542
RES, THICK FILM, 1K24, 1%, 0.063W, 0402, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K24, 1%, 0.063W, 0402, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K24FKTD-ND CRCW04021K24FKTD 07J7542
Product Name Chip Resistor - Surface Mount CRCW04021K24FKTD Res, Thick Film, 1K24, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details