Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K24FKED

Description
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.24KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KLCT-ND
Chip Resistor - Surface Mount 541-1.24KLCT-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KLDKR-ND
Chip Resistor - Surface Mount 541-1.24KLDKR-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KLTR-ND
Chip Resistor - Surface Mount 541-1.24KLTR-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V Resistor - 52-CRCW04021K24FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-CRCW04021K24FKED
Automotive 50V Resistor 52-CRCW04021K24FKED
1.24kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW04021K24FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K24FKED can be used for catalog matching and distributor lookup.

1.24kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW04021K24FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K24FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.24K OHM 1/16W 1% 0402 SMD - CRCW04021K24FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/16W 1% 0402 SMD
CRCW04021K24FKED
RES 1.24K OHM 1/16W 1% 0402 SMD CRCW04021K24FKED
RES 1.24Kohm 1/16W 1% 0402 SMD

RES 1.24Kohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021K24FKED
915784-CRCW04021K24FKED
Chip Resistor - Surface Mount - CRCW04021K24FKED 915784-CRCW04021K24FKED
Manufacturer: Vishay Win Source Part Number: 915784-CRCW04021K24F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.24KLCT, 541-1.24KLTR, 541-1.24KLDKR, D10/CRCW0402 100 1K24 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915784-CRCW04021K24FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.24KLCT, 541-1.24KLTR, 541-1.24KLDKR, D10/CRCW0402 100 1K24 1% ET7 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K24FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K24FKED
Chip Resistor - Surface Mount CRCW04021K24FKED
RES SMD 1.24K OHM 1% 1/16W 0402

RES SMD 1.24K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K24, 1%, 0.063W, 0402; Resistance Vishay - 52K6560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.063W, 0402; Resistance Vishay
52K6560
Res, Thick Film, 1K24, 1%, 0.063W, 0402; Resistance Vishay 52K6560
RES, THICK FILM, 1K24, 1%, 0.063W, 0402; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K24, 1%, 0.063W, 0402; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K24, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6561
Res, Thick Film, 1K24, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6561
RES, THICK FILM, 1K24, 1%, 0.063W, 0402, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K24, 1%, 0.063W, 0402, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5262 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5262
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5262
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.24K OHM 1% 1/16W 0402 - 873-CRCW04021K24FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.24K OHM 1% 1/16W 0402
873-CRCW04021K24FKED
RES SMD 1.24K OHM 1% 1/16W 0402 873-CRCW04021K24FKED
RES SMD 1.24K OHM 1% 1/16W 0402

RES SMD 1.24K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-1.24KLCT-ND 52-CRCW04021K24FKED CRCW04021K24FKED 915784-CRCW04021K24FKED CRCW04021K24FKED 52K6560 61M5262 873-CRCW04021K24FKED
Product Name Chip Resistor - Surface Mount Automotive 50V Resistor RES 1.24K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW04021K24FKED Chip Resistor - Surface Mount Res, Thick Film, 1K24, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay RES SMD 1.24K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details