Vishay Precision Group Surface Mount Resistors CRCW04021K20FKED

Description
Vishay CRCW04021K20FKED
Request a Quote Datasheet
Description
Vishay CRCW04021K20FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788888
Surface Mount Resistors 6788888
Vishay CRCW04021K20FKED

Vishay CRCW04021K20FKED

Supplier's Site
Surface Mount Resistors - 6788888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788888P
Surface Mount Resistors 6788888P
Vishay CRCW04021K20FKED

Vishay CRCW04021K20FKED

Supplier's Site
Surface Mount Resistors - 1819167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819167
Surface Mount Resistors 1819167
Vishay CRCW04021K20FKED

Vishay CRCW04021K20FKED

Supplier's Site
Surface Mount Resistors - 1688326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688326
Surface Mount Resistors 1688326
Vishay CRCW04021K20FKED

Vishay CRCW04021K20FKED

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958358-CRCW04021K20FKED
Resistors - Chip Resistor - Surface Mount 958358-CRCW04021K20FKED
Win Source Part Number: 958358-CRCW04021K20F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRG0402F1K2; RC0402FR-071K2L; RK73H1ETTP1201F; AC0402FR-071K2L; RC0402FR-071K3L; CRG0402F1K3CRCW04021 K20FKED.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.20KLTR,541-1.2 0KLCT,541-1.20KLDKR, D10/CRCW0402 100 1K2 1% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 958358-CRCW04021K20FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRG0402F1K2; RC0402FR-071K2L; RK73H1ETTP1201F; AC0402FR-071K2L; RC0402FR-071K3L; CRG0402F1K3CRCW04021K20FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.20KLTR,541-1.20KLCT,541-1.20KLDKR,D10/CRCW0402 100 1K2 1% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1% - CRCW04021K20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1%
CRCW04021K20FKED
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1% CRCW04021K20FKED
Thick Film Resistors - SMD 1/16watt 1.2Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.2Kohms 1%

Supplier's Site
Automotive SMD 50V Resistor - 52-CRCW04021K20FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V Resistor
52-CRCW04021K20FKED
Automotive SMD 50V Resistor 52-CRCW04021K20FKED
1.2kR 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW04021K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K20FKED can be used for catalog matching and distributor lookup.

1.2kR 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW04021K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K20FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.20KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KLDKR-ND
Chip Resistor - Surface Mount 541-1.20KLDKR-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KLCT-ND
Chip Resistor - Surface Mount 541-1.20KLCT-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KLTR-ND
Chip Resistor - Surface Mount 541-1.20KLTR-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K2, 1%, 0.063W, 0402; Resistance Vishay - 89M6589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.063W, 0402; Resistance Vishay
89M6589
Res, Thick Film, 1K2, 1%, 0.063W, 0402; Resistance Vishay 89M6589
RES, THICK FILM, 1K2, 1%, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8931
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8931
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1858
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1858
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3450
Res, Thick Film, 1K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3450
RES, THICK FILM, 1K2, 1%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6788888 6788888P 1819167 958358-CRCW04021K20FKED CRCW04021K20FKED 52-CRCW04021K20FKED 541-1.20KLDKR-ND 89M6589 26W8931 43C3450
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 1.2Kohms 1% Automotive SMD 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 1K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details