Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K18FKTD

Description
1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021K18FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K18FKTD-ND
Chip Resistor - Surface Mount CRCW04021K18FKTD-ND
1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04021K18FKTD - CRCW04021K18FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K18FKTD
CRCW04021K18FKTD
CRCW04021K18FKTD CRCW04021K18FKTD
CRCW04021K18FKTD

CRCW04021K18FKTD

Supplier's Site
Res, Thick Film, 1K18, 1%, 0.063W, 0402; Resistance Vishay - 96C9557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.063W, 0402; Resistance Vishay
96C9557
Res, Thick Film, 1K18, 1%, 0.063W, 0402; Resistance Vishay 96C9557
RES, THICK FILM, 1K18, 1%, 0.063W, 0402; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K18, 1%, 0.063W, 0402; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K18FKTD-ND CRCW04021K18FKTD 96C9557
Product Name Chip Resistor - Surface Mount CRCW04021K18FKTD Res, Thick Film, 1K18, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details