Vishay Intertechnology, Inc. RES 1.18K OHM .125W 1% 0402 SMD CRCW04021K18FKEDHP

Description
RES 1.18Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.18Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM .125W 1% 0402 SMD - CRCW04021K18FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM .125W 1% 0402 SMD
CRCW04021K18FKEDHP
RES 1.18K OHM .125W 1% 0402 SMD CRCW04021K18FKEDHP
RES 1.18Kohm .125W 1% 0402 SMD

RES 1.18Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K18FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K18FKEDHP-ND
Chip Resistor - Surface Mount CRCW04021K18FKEDHP-ND
1.18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K18FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K18FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021K18FKEDHP
RES SMD 1.18K OHM 1% 1/5W 0402

RES SMD 1.18K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K18FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K18FKEDHP
Chip Resistor - Surface Mount CRCW04021K18FKEDHP
RES SMD 1.18K OHM 1% 1/5W 0402

RES SMD 1.18K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04021K18FKEDHP CRCW04021K18FKEDHP-ND CRCW04021K18FKEDHP CRCW04021K18FKEDHP
Product Name RES 1.18K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1180 ohms 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers