Vishay Intertechnology, Inc. RES 1.15K OHM .125W 1% 0402 SMD CRCW04021K15FKEDHP

Description
RES 1.15Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.15Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM .125W 1% 0402 SMD - CRCW04021K15FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM .125W 1% 0402 SMD
CRCW04021K15FKEDHP
RES 1.15K OHM .125W 1% 0402 SMD CRCW04021K15FKEDHP
RES 1.15Kohm .125W 1% 0402 SMD

RES 1.15Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K15FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K15FKEDHP-ND
Chip Resistor - Surface Mount CRCW04021K15FKEDHP-ND
1.15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K15FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K15FKEDHP
Chip Resistor - Surface Mount CRCW04021K15FKEDHP
RES SMD 1.15K OHM 1% 1/5W 0402

RES SMD 1.15K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K15FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K15FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021K15FKEDHP
RES SMD 1.15K OHM 1% 1/5W 0402

RES SMD 1.15K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04021K15FKEDHP CRCW04021K15FKEDHP-ND CRCW04021K15FKEDHP CRCW04021K15FKEDHP
Product Name RES 1.15K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1150 ohms 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers