Vishay Precision Group RES 1.15K OHM 1/16W 1% 0402 SMD CRCW04021K15FKED

Description
RES 1.15Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.15Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/16W 1% 0402 SMD - CRCW04021K15FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/16W 1% 0402 SMD
CRCW04021K15FKED
RES 1.15K OHM 1/16W 1% 0402 SMD CRCW04021K15FKED
RES 1.15Kohm 1/16W 1% 0402 SMD

RES 1.15Kohm 1/16W 1% 0402 SMD

Supplier's Site
Automotive SMD 0.063W 16W Resistor - 52-CRCW04021K15FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.063W 16W Resistor
52-CRCW04021K15FKED
Automotive SMD 0.063W 16W Resistor 52-CRCW04021K15FKED
Res Thick Film 0402 1.15K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: CRCW04021K15FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K15FKED can be used for catalog matching and distributor lookup.

Res Thick Film 0402 1.15K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: CRCW04021K15FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K15FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327273-CRCW04021K15FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327273-CRCW04021K15FKED
Resistors - Chip Resistor - Surface Mount 1327273-CRCW04021K15FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327273-CRCW04021K15 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.15 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 1K15 1% ET7 E3,541-1.15KLDKR,541 -1.15KLCT,541-1.15KL TR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327273-CRCW04021K15FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.15 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 1K15 1% ET7 E3,541-1.15KLDKR,541-1.15KLCT,541-1.15KLTR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KLTR-ND
Chip Resistor - Surface Mount 541-1.15KLTR-ND
1.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KLCT-ND
Chip Resistor - Surface Mount 541-1.15KLCT-ND
1.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KLDKR-ND
Chip Resistor - Surface Mount 541-1.15KLDKR-ND
1.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K15, 1%, 0.063W, 0402; Resistance Vishay - 52K6555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K15, 1%, 0.063W, 0402; Resistance Vishay
52K6555
Res, Thick Film, 1K15, 1%, 0.063W, 0402; Resistance Vishay 52K6555
RES, THICK FILM, 1K15, 1%, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K15, 1%, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K15, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K15, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6556
Res, Thick Film, 1K15, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6556
RES, THICK FILM, 1K15, 1%, 0.063W, 0402, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K15, 1%, 0.063W, 0402, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8929
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8929
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021K15FKED 52-CRCW04021K15FKED 1327273-CRCW04021K15FKED 541-1.15KLTR-ND 52K6555 26W8929
Product Name RES 1.15K OHM 1/16W 1% 0402 SMD Automotive SMD 0.063W 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K15, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms 1150 ohms 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details