Vishay Intertechnology, Inc. RES 1.13K OHM .125W 1% 0402 SMD CRCW04021K13FKEDHP

Description
RES 1.13Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.13Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM .125W 1% 0402 SMD - CRCW04021K13FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM .125W 1% 0402 SMD
CRCW04021K13FKEDHP
RES 1.13K OHM .125W 1% 0402 SMD CRCW04021K13FKEDHP
RES 1.13Kohm .125W 1% 0402 SMD

RES 1.13Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K13FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K13FKEDHP-ND
Chip Resistor - Surface Mount CRCW04021K13FKEDHP-ND
1.13 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.13 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K13FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K13FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021K13FKEDHP
RES SMD 1.13K OHM 1% 1/5W 0402

RES SMD 1.13K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021K13FKEDHP CRCW04021K13FKEDHP-ND CRCW04021K13FKEDHP
Product Name RES 1.13K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1130 ohms 1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details