Vishay Precision Group SMD 50V 63mW Resistor CRCW04021K10FKED

Description
1.1kR 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW04021K10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K10FKED can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.1kR 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW04021K10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K10FKED can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW04021K10FKED is a surface mount chip resistor from Win Source Electronics, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 1.1 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.063 W and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, ensuring compliance with automotive standards. The component is packaged in a 0402 (1005 metric) size, with a pitch of 2 mm, and is available in reels of 10,000 units. This resistor is suitable for applications requiring stability under different environmental conditions, with a maximum resistance change of ,â§1% over 1000 hours at rated power.

Datasheet Summary
Powered by GS/AI

The CRCW04021K10FKED is a surface mount chip resistor from Win Source Electronics, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 1.1 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.063 W and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, ensuring compliance with automotive standards. The component is packaged in a 0402 (1005 metric) size, with a pitch of 2 mm, and is available in reels of 10,000 units. This resistor is suitable for applications requiring stability under different environmental conditions, with a maximum resistance change of ,â§1% over 1000 hours at rated power.

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 63mW Resistor - 52-CRCW04021K10FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW04021K10FKED
SMD 50V 63mW Resistor 52-CRCW04021K10FKED
1.1kR 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW04021K10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K10FKED can be used for catalog matching and distributor lookup.

1.1kR 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW04021K10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K10FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021K10FKED
915783-CRCW04021K10FKED
Chip Resistor - Surface Mount - CRCW04021K10FKED 915783-CRCW04021K10FKED
Manufacturer: Vishay Win Source Part Number: 915783-CRCW04021K10F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.10KLDKR, D10/CRCW0402 100 1K1 1% ET7 E3, 541-1.10KLCT, 541-1.10KLTR

Manufacturer: Vishay
Win Source Part Number: 915783-CRCW04021K10FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.10KLDKR, D10/CRCW0402 100 1K1 1% ET7 E3, 541-1.10KLCT, 541-1.10KLTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KLDKR-ND
Chip Resistor - Surface Mount 541-1.10KLDKR-ND
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KLCT-ND
Chip Resistor - Surface Mount 541-1.10KLCT-ND
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KLTR-ND
Chip Resistor - Surface Mount 541-1.10KLTR-ND
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 1.1Kohms 1% - CRCW04021K10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.1Kohms 1%
CRCW04021K10FKED
Thick Film Resistors - SMD 1/16watt 1.1Kohms 1% CRCW04021K10FKED
Thick Film Resistors - SMD 1/16watt 1.1Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.1Kohms 1%

Supplier's Site
Surface Mount Resistors - 6788876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788876
Surface Mount Resistors 6788876
Vishay CRCW04021K10FKED

Vishay CRCW04021K10FKED

Supplier's Site
Surface Mount Resistors - 1819052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819052
Surface Mount Resistors 1819052
Vishay CRCW04021K10FKED

Vishay CRCW04021K10FKED

Supplier's Site
Res, Thick Film, 1K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6552
Res, Thick Film, 1K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6552
RES, THICK FILM, 1K1, 1%, 0.063W, 0402, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.063W, 0402, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K1, 1%, 0.063W, 0402; Resistance Vishay - 52K6551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.063W, 0402; Resistance Vishay
52K6551
Res, Thick Film, 1K1, 1%, 0.063W, 0402; Resistance Vishay 52K6551
RES, THICK FILM, 1K1, 1%, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW04021K10FKED 915783-CRCW04021K10FKED 541-1.10KLDKR-ND CRCW04021K10FKED 6788876 1819052 52K6552 52K6551
Product Name SMD 50V 63mW Resistor Chip Resistor - Surface Mount - CRCW04021K10FKED Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 1.1Kohms 1% Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1K1, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 1K1, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details