Vishay Precision Group RES 1.07K OHM 1/16W 1% 0402 SMD CRCW04021K07FKTD

Description
RES 1.07Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.07Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/16W 1% 0402 SMD - CRCW04021K07FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/16W 1% 0402 SMD
CRCW04021K07FKTD
RES 1.07K OHM 1/16W 1% 0402 SMD CRCW04021K07FKTD
RES 1.07Kohm 1/16W 1% 0402 SMD

RES 1.07Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K07FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K07FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K07FKTDDKR-ND
RES SMD 1.07K OHM 1% 1/16W 0402

RES SMD 1.07K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K07FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K07FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K07FKTDTR-ND
1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K07FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K07FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K07FKTDCT-ND
RES SMD 1.07K OHM 1% 1/16W 0402

RES SMD 1.07K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistor, 1.07Kohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7510 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.07Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7510
Thick Film Resistor, 1.07Kohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7510
THICK FILM RESISTOR, 1.07KOHM, 63mW, 1%, FULL REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 1.07KOHM, 63mW, 1%, FULL REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K07FKTD 541-CRCW04021K07FKTDDKR-ND 07J7510
Product Name RES 1.07K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.07Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details