Vishay Precision Group Thick Film Resistors - SMD 1/16watt 1.07Kohms 1% CRCW04021K07FKED

Description
Thick Film Resistors - SMD 1/16watt 1.07Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.07Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.07Kohms 1% - CRCW04021K07FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.07Kohms 1%
CRCW04021K07FKED
Thick Film Resistors - SMD 1/16watt 1.07Kohms 1% CRCW04021K07FKED
Thick Film Resistors - SMD 1/16watt 1.07Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.07Kohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021K07FKED
915782-CRCW04021K07FKED
Chip Resistor - Surface Mount - CRCW04021K07FKED 915782-CRCW04021K07FKED
Manufacturer: Vishay Win Source Part Number: 915782-CRCW04021K07F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.07KLTR, 541-1.07KLDKR, D10/CRCW0402 100 1K07 1% ET7 E3, 541-1.07KLCT

Manufacturer: Vishay
Win Source Part Number: 915782-CRCW04021K07FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.07KLTR, 541-1.07KLDKR, D10/CRCW0402 100 1K07 1% ET7 E3, 541-1.07KLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.07KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07KLCT-ND
Chip Resistor - Surface Mount 541-1.07KLCT-ND
1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.07KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07KLTR-ND
Chip Resistor - Surface Mount 541-1.07KLTR-ND
1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.07KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07KLDKR-ND
Chip Resistor - Surface Mount 541-1.07KLDKR-ND
1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 0.063W Resistor - 52-CRCW04021K07FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW04021K07FKED
Automotive 50V 0.063W Resistor 52-CRCW04021K07FKED
0402 Thick Film Resistor, 1.07kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04021K07FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K07FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1.07kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04021K07FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K07FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K07, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6550
Res, Thick Film, 1K07, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6550
RES, THICK FILM, 1K07, 1%, 0.063W, 0402, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.063W, 0402, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K07, 1%, 0.063W, 0402; Resistance Vishay - 52K6549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.063W, 0402; Resistance Vishay
52K6549
Res, Thick Film, 1K07, 1%, 0.063W, 0402; Resistance Vishay 52K6549
RES, THICK FILM, 1K07, 1%, 0.063W, 0402; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.063W, 0402; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 1.07K OHM 1% 1/16W 0402 - 873-CRCW04021K07FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.07K OHM 1% 1/16W 0402
873-CRCW04021K07FKED
RES SMD 1.07K OHM 1% 1/16W 0402 873-CRCW04021K07FKED
RES SMD 1.07K OHM 1% 1/16W 0402

RES SMD 1.07K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K07FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K07FKED
Chip Resistor - Surface Mount CRCW04021K07FKED
RES SMD 1.07K OHM 1% 1/16W 0402

RES SMD 1.07K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04021K07FKED 915782-CRCW04021K07FKED 541-1.07KLCT-ND 52-CRCW04021K07FKED 52K6550 873-CRCW04021K07FKED CRCW04021K07FKED
Product Name Thick Film Resistors - SMD 1/16watt 1.07Kohms 1% Chip Resistor - Surface Mount - CRCW04021K07FKED Chip Resistor - Surface Mount Automotive 50V 0.063W Resistor Res, Thick Film, 1K07, 1%, 0.063W, 0402, Reel; Resistance Vishay RES SMD 1.07K OHM 1% 1/16W 0402 Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1070 ohms 1070 ohms 1070 ohms 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details