1.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K05, 1%, 0.063W, 0402; Resistance:1.05kohm;
RES, THICK FILM, 1K05, 1%, 0.063W, 0402, REEL; Resistance:1.05kohm;
RES SMD 1.05K OHM 1% 1/16W 0402
RES SMD 1.05K OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-1.05KLTR-ND | CRCW04021K05FKED | 52K6547 | 873-CRCW04021K05FKED | CRCW04021K05FKED |
| Product Name | Chip Resistor - Surface Mount | CRCW04021K05FKED | Res, Thick Film, 1K05, 1%, 0.063W, 0402; Resistance Vishay | RES SMD 1.05K OHM 1% 1/16W 0402 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0402; 0402 (1005 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |