Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K02FKTD

Description
1.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04021K02FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K02FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K02FKTDTR-ND
1.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K02FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K02FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K02FKTDCT-ND
RES SMD 1.02K OHM 1% 1/16W 0402

RES SMD 1.02K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K02FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K02FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K02FKTDDKR-ND
RES SMD 1.02K OHM 1% 1/16W 0402

RES SMD 1.02K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 1.02Kohms 1% - CRCW04021K02FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.02Kohms 1%
CRCW04021K02FKTD
Thick Film Resistors - SMD 1/16watt 1.02Kohms 1% CRCW04021K02FKTD
Thick Film Resistors - SMD 1/16watt 1.02Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.02Kohms 1%

Supplier's Site
Res, Thick Film, 1K02, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K02, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7502
Res, Thick Film, 1K02, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7502
RES, THICK FILM, 1K02, 1%, 0.063W, 0402, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K02, 1%, 0.063W, 0402, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0402 1.02K 1% 100 Rt7 Rohs Compliant Vishay - 84AC1029 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.02K 1% 100 Rt7 Rohs Compliant Vishay
84AC1029
Crcw0402 1.02K 1% 100 Rt7 Rohs Compliant Vishay 84AC1029
CRCW0402 1.02K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.02K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K02FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K02FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021K02FKTD
RES SMD 1.02K OHM 1% 1/16W 0402

RES SMD 1.02K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW04021K02FKTDTR-ND CRCW04021K02FKTD 07J7502 84AC1029 CRCW04021K02FKTD
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 1.02Kohms 1% Res, Thick Film, 1K02, 1%, 0.063W, 0402, Reel; Resistance Vishay Crcw0402 1.02K 1% 100 Rt7 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers