Vishay Precision Group Surface Mount Resistors CRCW04021K00JNEDIF

Description
Vishay CRCW04021K00JNEDIF
Request a Quote Datasheet
Description
Vishay CRCW04021K00JNEDIF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121726
Surface Mount Resistors 8121726
Vishay CRCW04021K00JNEDIF

Vishay CRCW04021K00JNEDIF

Supplier's Site
Surface Mount Resistors - 8121726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121726P
Surface Mount Resistors 8121726P
Vishay CRCW04021K00JNEDIF

Vishay CRCW04021K00JNEDIF

Supplier's Site
Surface Mount Resistors - 1701944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701944
Surface Mount Resistors 1701944
Vishay CRCW04021K00JNEDIF

Vishay CRCW04021K00JNEDIF

Supplier's Site
Surface Mount Resistors - 1819459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819459
Surface Mount Resistors 1819459
Vishay CRCW04021K00JNEDIF

Vishay CRCW04021K00JNEDIF

Supplier's Site
RES 1K OHM 1/16W 5% 0402 SMD - CRCW04021K00JNEDIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/16W 5% 0402 SMD
CRCW04021K00JNEDIF
RES 1K OHM 1/16W 5% 0402 SMD CRCW04021K00JNEDIF
RES 1Kohm 1/16W 5% 0402 SMD

RES 1Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0KATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KATCT-ND
Chip Resistor - Surface Mount 541-1.0KATCT-ND
1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KATDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KATDKR-ND
Chip Resistor - Surface Mount 541-1.0KATDKR-ND
1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KATTR-ND
Chip Resistor - Surface Mount 541-1.0KATTR-ND
1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8121726 8121726P 1819459 CRCW04021K00JNEDIF 541-1.0KATCT-ND
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 1K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details