Vishay Intertechnology, Inc. SMD 0.2W 1000ohm 50V Resistor CRCW04021K00JNEDHP

Description
Fixed Resistor, Metal Glaze/thick Film, 0.2W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW04021K00JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.2W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW04021K00JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W 1000ohm 50V Resistor - 52-CRCW04021K00JNEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 1000ohm 50V Resistor
52-CRCW04021K00JNEDHP
SMD 0.2W 1000ohm 50V Resistor 52-CRCW04021K00JNEDHP
Fixed Resistor, Metal Glaze/thick Film, 0.2W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW04021K00JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.2W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW04021K00JNEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04021K00JNEDHP - 915781-CRCW04021K00JNEDHP - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021K00JNEDHP
915781-CRCW04021K00JNEDHP
Chip Resistor - Surface Mount - CRCW04021K00JNEDHP 915781-CRCW04021K00JNEDHP
Manufacturer: Vishay Win Source Part Number: 915781-CRCW04021K00J NEDHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.0KYACT, 541-1.0KYA, 541-1.0KYATR, 541-1.0KYADKR

Manufacturer: Vishay
Win Source Part Number: 915781-CRCW04021K00JNEDHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.0KYACT, 541-1.0KYA, 541-1.0KYATR, 541-1.0KYADKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KYADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KYADKR-ND
Chip Resistor - Surface Mount 541-1.0KYADKR-ND
1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KYACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KYACT-ND
Chip Resistor - Surface Mount 541-1.0KYACT-ND
1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KYATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KYATR-ND
Chip Resistor - Surface Mount 541-1.0KYATR-ND
1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.0K OHM .125W 5% 0402 SMD - CRCW04021K00JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM .125W 5% 0402 SMD
CRCW04021K00JNEDHP
RES 1.0K OHM .125W 5% 0402 SMD CRCW04021K00JNEDHP
RES 1.0Kohm .125W 5% 0402 SMD

RES 1.0Kohm .125W 5% 0402 SMD

Supplier's Site
RES SMD 1K OHM 5% 1/5W 0402 - 873-CRCW04021K00JNEDHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 5% 1/5W 0402
873-CRCW04021K00JNEDHP
RES SMD 1K OHM 5% 1/5W 0402 873-CRCW04021K00JNEDHP
RES SMD 1K OHM 5% 1/5W 0402

RES SMD 1K OHM 5% 1/5W 0402

Supplier's Site
Res, 1 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK2932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK2932
Res, 1 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK2932
RES, 1 KOHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 1 KOHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K00JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K00JNEDHP
Chip Resistor - Surface Mount CRCW04021K00JNEDHP
RES SMD 1K OHM 5% 1/5W 0402

RES SMD 1K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04021K00JNEDHP 915781-CRCW04021K00JNEDHP 541-1.0KYADKR-ND CRCW04021K00JNEDHP 873-CRCW04021K00JNEDHP 33AK2932 CRCW04021K00JNEDHP
Product Name SMD 0.2W 1000ohm 50V Resistor Chip Resistor - Surface Mount - CRCW04021K00JNEDHP Chip Resistor - Surface Mount RES 1.0K OHM .125W 5% 0402 SMD RES SMD 1K OHM 5% 1/5W 0402 Res, 1 Kohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details