Vishay Precision Group SMD 0.063W 1000ohm 50V Resistor CRCW04021K00JNEDC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04021K00JNEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04021K00JNEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 1000ohm 50V Resistor - 52-CRCW04021K00JNEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 1000ohm 50V Resistor
52-CRCW04021K00JNEDC
SMD 0.063W 1000ohm 50V Resistor 52-CRCW04021K00JNEDC
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04021K00JNEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 1000ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04021K00JNEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K00JNEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4118-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4118-2-ND
Chip Resistor - Surface Mount 541-4118-2-ND
1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4118-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4118-6-ND
Chip Resistor - Surface Mount 541-4118-6-ND
1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4118-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4118-1-ND
Chip Resistor - Surface Mount 541-4118-1-ND
1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K00JNEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K00JNEDC
Chip Resistor - Surface Mount CRCW04021K00JNEDC
RES 1K OHM 5% 1/16W 0402

RES 1K OHM 5% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 200 1K0 5% Et7 E3 Rohs Compliant Vishay - 45AC8955 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 200 1K0 5% Et7 E3 Rohs Compliant Vishay
45AC8955
D10/crcw0402-C 200 1K0 5% Et7 E3 Rohs Compliant Vishay 45AC8955
D10/CRCW0402-C 200 1K0 5% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 200 1K0 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW04021K00JNEDC 541-4118-2-ND CRCW04021K00JNEDC 45AC8955
Product Name SMD 0.063W 1000ohm 50V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-C 200 1K0 5% Et7 E3 Rohs Compliant Vishay
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details