Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K00FKTD

Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2957-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2957-1-ND
Chip Resistor - Surface Mount 541-2957-1-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2957-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2957-2-ND
Chip Resistor - Surface Mount 541-2957-2-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2957-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2957-6-ND
Chip Resistor - Surface Mount 541-2957-6-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.00K OHM 1/16W 1% 0402 SMD - CRCW04021K00FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/16W 1% 0402 SMD
CRCW04021K00FKTD
RES 1.00K OHM 1/16W 1% 0402 SMD CRCW04021K00FKTD
RES 1.00Kohm 1/16W 1% 0402 SMD

RES 1.00Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1K, 1%, 0.063W, 0402; Resistance Vishay - 01C8605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.063W, 0402; Resistance Vishay
01C8605
Res, Thick Film, 1K, 1%, 0.063W, 0402; Resistance Vishay 01C8605
RES, THICK FILM, 1K, 1%, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 1K, 1%, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7497
Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7497
RES, THICK FILM, 1K, 1%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K, 1%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2957-1-ND CRCW04021K00FKTD 01C8605 07J7497
Product Name Chip Resistor - Surface Mount RES 1.00K OHM 1/16W 1% 0402 SMD Res, Thick Film, 1K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details