Vishay Precision Group Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay CRCW04021K00FKEDHP.

Description
RES, THICK FILM, 1K, 1%, 0.125W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K, 1%, 0.125W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay - 27AC1973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay
27AC1973
Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay 27AC1973
RES, THICK FILM, 1K, 1%, 0.125W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC1973
Product Name Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details