Vishay Precision Group Surface Mount Resistors CRCW04021K00FKEDHP

Description
Vishay CRCW04021K00FKEDHP
Request a Quote Datasheet
Description
Vishay CRCW04021K00FKEDHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121596
Surface Mount Resistors 8121596
Vishay CRCW04021K00FKEDHP

Vishay CRCW04021K00FKEDHP

Supplier's Site
Surface Mount Resistors - 8121596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121596P
Surface Mount Resistors 8121596P
Vishay CRCW04021K00FKEDHP

Vishay CRCW04021K00FKEDHP

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KYCT-ND
Chip Resistor - Surface Mount 541-1.00KYCT-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KYTR-ND
Chip Resistor - Surface Mount 541-1.00KYTR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KYDKR-ND
Chip Resistor - Surface Mount 541-1.00KYDKR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.00K OHM .125W 1% 0402 SMD - CRCW04021K00FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM .125W 1% 0402 SMD
CRCW04021K00FKEDHP
RES 1.00K OHM .125W 1% 0402 SMD CRCW04021K00FKEDHP
RES 1.00Kohm .125W 1% 0402 SMD

RES 1.00Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K00FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K00FKEDHP
Chip Resistor - Surface Mount CRCW04021K00FKEDHP
RES SMD 1K OHM 1% 1/5W 0402

RES SMD 1K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay - 68R2984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay
68R2984
Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay 68R2984
RES, THICK FILM, 1K, 1%, 0.125W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.125W, 0402; Resistance Vishay - 68R2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0402; Resistance Vishay
68R2983
Res, Thick Film, 1K, 1%, 0.125W, 0402; Resistance Vishay 68R2983
RES, THICK FILM, 1K, 1%, 0.125W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4490 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4490
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4490
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0190
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0190
RES, 1K, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 8121596 8121596P 541-1.00KYCT-ND CRCW04021K00FKEDHP CRCW04021K00FKEDHP 68R2984 41R4490 12AC0190
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 1.00K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.125W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.2000 watts 0.2000 watts 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details