Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040219R6FKTD

Description
19.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040219R6FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040219R6FKTD-ND
Chip Resistor - Surface Mount CRCW040219R6FKTD-ND
19.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040219R6FKTD - CRCW040219R6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040219R6FKTD
CRCW040219R6FKTD
CRCW040219R6FKTD CRCW040219R6FKTD
CRCW040219R6FKTD

CRCW040219R6FKTD

Supplier's Site
Resistor, Thick Film, 19.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 19.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7625
Resistor, Thick Film, 19.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7625
RESISTOR, THICK FILM, 19.6 OHM, 63mW, 1%, FULL REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 19.6 OHM, 63mW, 1%, FULL REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040219R6FKTD-ND CRCW040219R6FKTD 07J7625
Product Name Chip Resistor - Surface Mount CRCW040219R6FKTD Resistor, Thick Film, 19.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details