Vishay Precision Group Chip Resistor - Surface Mount CRCW040219K6FKTD

Description
RES SMD 19.6K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 19.6K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040219K6FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040219K6FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040219K6FKTDDKR-ND
RES SMD 19.6K OHM 1% 1/16W 0402

RES SMD 19.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040219K6FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040219K6FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040219K6FKTDCT-ND
RES SMD 19.6K OHM 1% 1/16W 0402

RES SMD 19.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040219K6FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040219K6FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040219K6FKTDTR-ND
19.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

19.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 19.6Kohms 1% - CRCW040219K6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 19.6Kohms 1%
CRCW040219K6FKTD
Thick Film Resistors - SMD 1/16watt 19.6Kohms 1% CRCW040219K6FKTD
Thick Film Resistors - SMD 1/16watt 19.6Kohms 1%

Thick Film Resistors - SMD 1/16watt 19.6Kohms 1%

Supplier's Site
Res, Thick Film, 19K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7632
Res, Thick Film, 19K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7632
RES, THICK FILM, 19K6, 1%, 0.063W, 0402, REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 19K6, 1%, 0.063W, 0402, REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040219K6FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040219K6FKTD
Resistors - Chip Resistor - Surface Mount CRCW040219K6FKTD
RES SMD 19.6K OHM 1% 1/16W 0402

RES SMD 19.6K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW040219K6FKTDDKR-ND CRCW040219K6FKTD 07J7632 CRCW040219K6FKTD
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 19.6Kohms 1% Res, Thick Film, 19K6, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details