Vishay Precision Group Res, Thick Film, 19K1, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW040219K1FKED.

Description
RES, THICK FILM, 19K1, 1%, 0.063W, 0402, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 19K1, 1%, 0.063W, 0402, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 19K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 27AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
27AC1999
Res, Thick Film, 19K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 27AC1999
RES, THICK FILM, 19K1, 1%, 0.063W, 0402, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.063W, 0402, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC1999
Product Name Res, Thick Film, 19K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details