Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402196RFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402196RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402196RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402196RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402196RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402196RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402196RFKTDDKR-ND
RES SMD 196 OHM 1% 1/16W 0402

RES SMD 196 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402196RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402196RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402196RFKTDTR-ND
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402196RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402196RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402196RFKTDCT-ND
RES SMD 196 OHM 1% 1/16W 0402

RES SMD 196 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay - 43C3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay
43C3619
Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay 43C3619
RES, THICK FILM, 196R, 1%, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 196R, 1%, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402196RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402196RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402196RFKTD
RES SMD 196 OHM 1% 1/16W 0402

RES SMD 196 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402196RFKTD 541-CRCW0402196RFKTDDKR-ND 43C3619 CRCW0402196RFKTD
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:196ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 196 ohms 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details