Vishay Precision Group RES 196 OHM 1/16W 1% 0402 SMD CRCW0402196RFKED

Description
RES 196ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 196ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/16W 1% 0402 SMD - CRCW0402196RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/16W 1% 0402 SMD
CRCW0402196RFKED
RES 196 OHM 1/16W 1% 0402 SMD CRCW0402196RFKED
RES 196ohm 1/16W 1% 0402 SMD

RES 196ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-196LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196LTR-ND
Chip Resistor - Surface Mount 541-196LTR-ND
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196LDKR-ND
Chip Resistor - Surface Mount 541-196LDKR-ND
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196LCT-ND
Chip Resistor - Surface Mount 541-196LCT-ND
196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402196RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402196RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402196RFKED
RES SMD 196 OHM 1% 1/16W 0402

RES SMD 196 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay - 52K6786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay
52K6786
Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay 52K6786
RES, THICK FILM, 196R, 1%, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.063W, 0402; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 196R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6787
Res, Thick Film, 196R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6787
RES, THICK FILM, 196R, 1%, 0.063W, 0402, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.063W, 0402, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402196RFKED 541-196LTR-ND CRCW0402196RFKED 52K6786 52K6787
Product Name RES 196 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 196R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 196R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 196 ohms 196 ohms 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details