Vishay Precision Group Chip Resistor - Surface Mount CRCW0402196KFKTD

Description
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402196KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402196KFKTD-ND
Chip Resistor - Surface Mount CRCW0402196KFKTD-ND
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 196Kohms 1% - CRCW0402196KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 196Kohms 1%
CRCW0402196KFKTD
Thick Film Resistors - SMD 1/16watt 196Kohms 1% CRCW0402196KFKTD
Thick Film Resistors - SMD 1/16watt 196Kohms 1%

Thick Film Resistors - SMD 1/16watt 196Kohms 1%

Supplier's Site
Res, Thick Film, 196K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7633
Res, Thick Film, 196K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7633
RES, THICK FILM, 196K, 1%, 0.063W, 0402, REEL; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 196K, 1%, 0.063W, 0402, REEL; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402196KFKTD-ND CRCW0402196KFKTD 07J7633
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 196Kohms 1% Res, Thick Film, 196K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details