Vishay Precision Group Chip Resistor - Surface Mount CRCW0402196KFKED

Description
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-196KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196KLCT-ND
Chip Resistor - Surface Mount 541-196KLCT-ND
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196KLTR-ND
Chip Resistor - Surface Mount 541-196KLTR-ND
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196KLDKR-ND
Chip Resistor - Surface Mount 541-196KLDKR-ND
196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V Resistor - 52-CRCW0402196KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW0402196KFKED
SMD 50V Resistor 52-CRCW0402196KFKED
196kR 1% 50V Thick Film Chip Resistor 0402 SMD Product overview: CRCW0402196KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402196KFKED can be used for catalog matching and distributor lookup.

196kR 1% 50V Thick Film Chip Resistor 0402 SMD Product overview: CRCW0402196KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402196KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:196kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402196KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:196kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402196KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:196kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402196KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:196kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:196kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402196KFKED
915780-CRCW0402196KFKED
Chip Resistor - Surface Mount - CRCW0402196KFKED 915780-CRCW0402196KFKED
Manufacturer: Vishay Win Source Part Number: 915780-CRCW0402196KF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-196KLTR, 541-196KLCT, D10/CRCW0402 100 196K 1% ET7 E3, 541-196KLDKR

Manufacturer: Vishay
Win Source Part Number: 915780-CRCW0402196KFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 196 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-196KLTR, 541-196KLCT, D10/CRCW0402 100 196K 1% ET7 E3, 541-196KLDKR

Buy Now Datasheet
Res, Thick Film, 196K, 1%, 0.063W, 0402; Resistance Vishay - 52K6784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196K, 1%, 0.063W, 0402; Resistance Vishay
52K6784
Res, Thick Film, 196K, 1%, 0.063W, 0402; Resistance Vishay 52K6784
RES, THICK FILM, 196K, 1%, 0.063W, 0402; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196K, 1%, 0.063W, 0402; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 196K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6785
Res, Thick Film, 196K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6785
RES, THICK FILM, 196K, 1%, 0.063W, 0402, REEL; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196K, 1%, 0.063W, 0402, REEL; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402196KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402196KFKED
Chip Resistor - Surface Mount CRCW0402196KFKED
RES SMD 196K OHM 1% 1/16W 0402

RES SMD 196K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-196KLCT-ND 52-CRCW0402196KFKED CRCW0402196KFKED 915780-CRCW0402196KFKED 52K6784 CRCW0402196KFKED
Product Name Chip Resistor - Surface Mount SMD 50V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:196kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount - CRCW0402196KFKED Res, Thick Film, 196K, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details