Vishay Intertechnology, Inc. RES, 196K 1/16W 1% SMT 0402 T/R CRCW04021963FRT7

Description
RES, 196K 1/16W 1% SMT 0402 T/R
Request a Quote
Description
RES, 196K 1/16W 1% SMT 0402 T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 196K 1/16W 1% SMT 0402 T/R - CRCW04021963FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 196K 1/16W 1% SMT 0402 T/R
CRCW04021963FRT7
RES, 196K 1/16W 1% SMT 0402 T/R CRCW04021963FRT7
RES, 196K 1/16W 1% SMT 0402 T/R

RES, 196K 1/16W 1% SMT 0402 T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021963FRT7
Product Name RES, 196K 1/16W 1% SMT 0402 T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers