Vishay Precision Group Chip Resistor - Surface Mount CRCW0402191RFKTD

Description
RES SMD 191 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 191 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402191RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402191RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402191RFKTDDKR-ND
RES SMD 191 OHM 1% 1/16W 0402

RES SMD 191 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402191RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402191RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402191RFKTDTR-ND
191 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402191RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402191RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402191RFKTDCT-ND
RES SMD 191 OHM 1% 1/16W 0402

RES SMD 191 OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW0402191RFKTD - CRCW0402191RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402191RFKTD
CRCW0402191RFKTD
CRCW0402191RFKTD CRCW0402191RFKTD
CRCW0402191RFKTD

CRCW0402191RFKTD

Supplier's Site
Res, Thick Film, 191R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7626
Res, Thick Film, 191R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7626
RES, THICK FILM, 191R, 1%, 0.063W, 0402, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 191R, 1%, 0.063W, 0402, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402191RFKTDDKR-ND CRCW0402191RFKTD 07J7626
Product Name Chip Resistor - Surface Mount CRCW0402191RFKTD Res, Thick Film, 191R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details