VISHAY INTERTECHNOLOGY, INC.
CRCW04021912FRT7 -- RES 19.1K 1% .063W
Vishay Intertechnology, Inc.
RES 19.1K 1% .063W
CRCW04021912FRT7
Description
RES 19.1K 1% .063W
Request a Quote
Email Supplier
Description
RES 19.1K 1% .063W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04021912FRT7 |
|
Product Name
|
RES 19.1K 1% .063W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
102 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details