Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040218R7FKTD

Description
18.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040218R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218R7FKTD-ND
Chip Resistor - Surface Mount CRCW040218R7FKTD-ND
18.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040218R7FKTD - CRCW040218R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040218R7FKTD
CRCW040218R7FKTD
CRCW040218R7FKTD CRCW040218R7FKTD
CRCW040218R7FKTD

CRCW040218R7FKTD

Supplier's Site
Thick Film Resistor, 18.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7615 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7615
Thick Film Resistor, 18.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7615
THICK FILM RESISTOR, 18.7 OHM, 63mW, 1%, FULL REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 18.7 OHM, 63mW, 1%, FULL REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040218R7FKTD-ND CRCW040218R7FKTD 07J7615
Product Name Chip Resistor - Surface Mount CRCW040218R7FKTD Thick Film Resistor, 18.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details