Vishay Intertechnology, Inc. RES 18.7 OHM .125W 1% 0402 SMD CRCW040218R7FKEDHP

Description
RES 18.7ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 18.7ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM .125W 1% 0402 SMD - CRCW040218R7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM .125W 1% 0402 SMD
CRCW040218R7FKEDHP
RES 18.7 OHM .125W 1% 0402 SMD CRCW040218R7FKEDHP
RES 18.7ohm .125W 1% 0402 SMD

RES 18.7ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040218R7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218R7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040218R7FKEDHP-ND
18.7 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.7 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040218R7FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040218R7FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040218R7FKEDHP
RES SMD 18.7 OHM 1% 1/5W 0402

RES SMD 18.7 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040218R7FKEDHP CRCW040218R7FKEDHP-ND CRCW040218R7FKEDHP
Product Name RES 18.7 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers