Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040218R2FKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW040218R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW040218R2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040218R2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040218R2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040218R2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040218R2FKTDTR-ND
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040218R2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040218R2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040218R2FKTDCT-ND
RES SMD 18.2 OHM 1% 1/16W 0402

RES SMD 18.2 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040218R2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040218R2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040218R2FKTDDKR-ND
RES SMD 18.2 OHM 1% 1/16W 0402

RES SMD 18.2 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7614
Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7614
RES, THICK FILM, 18R2, 1%, 0.063W, 0402, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18R2, 1%, 0.063W, 0402, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 96C9614 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
96C9614
Thick Film Chip Resistor; Resistance Vishay 96C9614
THICK FILM CHIP RESISTOR; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040218R2FKTD 541-CRCW040218R2FKTDTR-ND 07J7614
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details