Vishay Precision Group Chip Resistor - Surface Mount CRCW040218R2FKED

Description
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-18.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2LTR-ND
Chip Resistor - Surface Mount 541-18.2LTR-ND
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2LDKR-ND
Chip Resistor - Surface Mount 541-18.2LDKR-ND
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2LCT-ND
Chip Resistor - Surface Mount 541-18.2LCT-ND
18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW040218R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW040218R2FKED
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW040218R2FKED
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 18R2, 1%, 0.063W, 0402; Resistance Vishay - 52K6761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.063W, 0402; Resistance Vishay
52K6761
Res, Thick Film, 18R2, 1%, 0.063W, 0402; Resistance Vishay 52K6761
RES, THICK FILM, 18R2, 1%, 0.063W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.063W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6762
Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6762
RES, THICK FILM, 18R2, 1%, 0.063W, 0402, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.063W, 0402, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3906 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3906
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3906
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.2 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.2 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-18.2LTR-ND CRCW040218R2FKED 52K6761 52K6762 27W3906
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Res, Thick Film, 18R2, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 18R2, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers