Vishay Precision Group RES 18 OHM 1/16W 5% 0402 SMD CRCW040218R0JNED

Description
RES 18ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 18ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1/16W 5% 0402 SMD - CRCW040218R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1/16W 5% 0402 SMD
CRCW040218R0JNED
RES 18 OHM 1/16W 5% 0402 SMD CRCW040218R0JNED
RES 18ohm 1/16W 5% 0402 SMD

RES 18ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18JTR-ND
Chip Resistor - Surface Mount 541-18JTR-ND
18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18JCT-ND
Chip Resistor - Surface Mount 541-18JCT-ND
18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18JDKR-ND
Chip Resistor - Surface Mount 541-18JDKR-ND
18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18R, 5%, 0.063W, 0402; Resistance Vishay - 59M6708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 0.063W, 0402; Resistance Vishay
59M6708
Res, Thick Film, 18R, 5%, 0.063W, 0402; Resistance Vishay 59M6708
RES, THICK FILM, 18R, 5%, 0.063W, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 0.063W, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040218R0JNED 541-18JTR-ND 59M6708
Product Name RES 18 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 18R, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details