RES 18.0ohm .125W 1% 0402 SMD
18 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
18 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
18 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW040218R0FKEDHP | 541-CRCW040218R0FKEDHPCT-ND | 41R4524 |
| Product Name | RES 18.0 OHM .125W 1% 0402 SMD | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 18 ohms | 18 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1250 watts | 0.2000 watts | |
| Configuration | Single Resistor | Single Resistor |