Vishay Precision Group RES 18.7K OHM 1/16W 1% 0402 SMD CRCW040218K7FKTD

Description
RES 18.7Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 18.7Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/16W 1% 0402 SMD - CRCW040218K7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/16W 1% 0402 SMD
CRCW040218K7FKTD
RES 18.7K OHM 1/16W 1% 0402 SMD CRCW040218K7FKTD
RES 18.7Kohm 1/16W 1% 0402 SMD

RES 18.7Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040218K7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218K7FKTD-ND
Chip Resistor - Surface Mount CRCW040218K7FKTD-ND
18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7622
Res, Thick Film, 18K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7622
RES, THICK FILM, 18K7, 1%, 0.063W, 0402, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18K7, 1%, 0.063W, 0402, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040218K7FKTD CRCW040218K7FKTD-ND 07J7622
Product Name RES 18.7K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 18K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details