Vishay Precision Group Chip Resistor - Surface Mount CRCW040218K2FKTD

Description
RES SMD 18.2K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 18.2K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040218K2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040218K2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040218K2FKTDCT-ND
RES SMD 18.2K OHM 1% 1/16W 0402

RES SMD 18.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040218K2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040218K2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040218K2FKTDTR-ND
18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040218K2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040218K2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040218K2FKTDDKR-ND
RES SMD 18.2K OHM 1% 1/16W 0402

RES SMD 18.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040218K2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040218K2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040218K2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040218K2FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040218K2FKTD
Resistors - Chip Resistor - Surface Mount CRCW040218K2FKTD
RES SMD 18.2K OHM 1% 1/16W 0402

RES SMD 18.2K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 18K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7618
Res, Thick Film, 18K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7618
RES, THICK FILM, 18K2, 1%, 0.063W, 0402, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18K2, 1%, 0.063W, 0402, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW040218K2FKTDCT-ND CRCW040218K2FKTD CRCW040218K2FKTD 07J7618
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 18K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details