Vishay Precision Group Surface Mount Resistors CRCW040218K2FKED

Description
Vishay CRCW040218K2FKED
Request a Quote Datasheet
Description
Vishay CRCW040218K2FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788863
Surface Mount Resistors 6788863
Vishay CRCW040218K2FKED

Vishay CRCW040218K2FKED

Supplier's Site
Surface Mount Resistors - 6788863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788863P
Surface Mount Resistors 6788863P
Vishay CRCW040218K2FKED

Vishay CRCW040218K2FKED

Supplier's Site
Surface Mount Resistors - 1819397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819397
Surface Mount Resistors 1819397
Vishay CRCW040218K2FKED

Vishay CRCW040218K2FKED

Supplier's Site
Surface Mount Resistors - 1688321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688321
Surface Mount Resistors 1688321
Vishay CRCW040218K2FKED

Vishay CRCW040218K2FKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 18.2Kohms 1% - CRCW040218K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 18.2Kohms 1%
CRCW040218K2FKED
Thick Film Resistors - SMD 1/16watt 18.2Kohms 1% CRCW040218K2FKED
Thick Film Resistors - SMD 1/16watt 18.2Kohms 1%

Thick Film Resistors - SMD 1/16watt 18.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-18.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2KLTR-ND
Chip Resistor - Surface Mount 541-18.2KLTR-ND
18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2KLDKR-ND
Chip Resistor - Surface Mount 541-18.2KLDKR-ND
18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2KLCT-ND
Chip Resistor - Surface Mount 541-18.2KLCT-ND
18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18K2, 1%, 0.063W, 0402; Resistance Vishay - 52K6758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.063W, 0402; Resistance Vishay
52K6758
Res, Thick Film, 18K2, 1%, 0.063W, 0402; Resistance Vishay 52K6758
RES, THICK FILM, 18K2, 1%, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K2, 1%, 0.063W, 0402; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3422
Res, Thick Film, 18K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3422
RES, THICK FILM, 18K2, 1%, 0.063W, 0402, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K2, 1%, 0.063W, 0402, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6788863 6788863P 1819397 CRCW040218K2FKED 541-18.2KLTR-ND 52K6758
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 18.2Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 18K2, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 18200 ohms 18200 ohms 18200 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details