RES 18Kohm .125W 5% 0402 SMD
18 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 18K OHM 5% 1/5W 0402
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW040218K0JNEDHP | CRCW040218K0JNEDHP-ND | CRCW040218K0JNEDHP |
| Product Name | RES 18K OHM .125W 5% 0402 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 18000 ohms | 18000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1250 watts | 0.2000 watts | 0.2000 watts |
| Configuration | Single Resistor |