Vishay Intertechnology, Inc. RES 18K OHM 1/16W 5% 0402 SMD CRCW040218K0JNED

Description
RES 18Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 18Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/16W 5% 0402 SMD - CRCW040218K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/16W 5% 0402 SMD
CRCW040218K0JNED
RES 18K OHM 1/16W 5% 0402 SMD CRCW040218K0JNED
RES 18Kohm 1/16W 5% 0402 SMD

RES 18Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KJTR-ND
Chip Resistor - Surface Mount 541-18KJTR-ND
18 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KJDKR-ND
Chip Resistor - Surface Mount 541-18KJDKR-ND
18 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KJCT-ND
Chip Resistor - Surface Mount 541-18KJCT-ND
18 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 18Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2947
Res, 18Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2947
RES, 18KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 18KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040218K0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040218K0JNED
Resistors - Chip Resistor - Surface Mount CRCW040218K0JNED
RES SMD 18K OHM 5% 1/16W 0402

RES SMD 18K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040218K0JNED 541-18KJTR-ND 33AK2947 CRCW040218K0JNED
Product Name RES 18K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, 18Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers