Vishay Precision Group RES 18.0K OHM .125W 1% 0402 SMD CRCW040218K0FKEDHP

Description
RES 18.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 18.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM .125W 1% 0402 SMD - CRCW040218K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM .125W 1% 0402 SMD
CRCW040218K0FKEDHP
RES 18.0K OHM .125W 1% 0402 SMD CRCW040218K0FKEDHP
RES 18.0Kohm .125W 1% 0402 SMD

RES 18.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040218K0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218K0FKEDHPDKR-ND
Chip Resistor - Surface Mount CRCW040218K0FKEDHPDKR-ND
18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040218K0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218K0FKEDHPTR-ND
Chip Resistor - Surface Mount CRCW040218K0FKEDHPTR-ND
18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040218K0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040218K0FKEDHPCT-ND
Chip Resistor - Surface Mount CRCW040218K0FKEDHPCT-ND
18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4522 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4522
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4522
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040218K0FKEDHP CRCW040218K0FKEDHPDKR-ND 41R4522
Product Name RES 18.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details