Vishay Precision Group Chip Resistor - Surface Mount CRCW040218K0FKED

Description
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-18.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KLDKR-ND
Chip Resistor - Surface Mount 541-18.0KLDKR-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KLCT-ND
Chip Resistor - Surface Mount 541-18.0KLCT-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KLTR-ND
Chip Resistor - Surface Mount 541-18.0KLTR-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes -  - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes
Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes
Category: Fans, Thermal Management>Thermal>A dhesives, Epoxies, Greases, Pastes Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C

Category: Fans, Thermal Management>Thermal>Adhesives, Epoxies, Greases, Pastes
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Bootstrap Circuit, Diode Emulation
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet
Surface Mount Resistors - 6788854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788854
Surface Mount Resistors 6788854
Vishay CRCW040218K0FKED

Vishay CRCW040218K0FKED

Supplier's Site
Surface Mount Resistors - 6788854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788854P
Surface Mount Resistors 6788854P
Vishay CRCW040218K0FKED

Vishay CRCW040218K0FKED

Supplier's Site
Surface Mount Resistors - 1819330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819330
Surface Mount Resistors 1819330
Vishay CRCW040218K0FKED

Vishay CRCW040218K0FKED

Supplier's Site
Surface Mount Resistors - 1688319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688319
Surface Mount Resistors 1688319
Vishay CRCW040218K0FKED

Vishay CRCW040218K0FKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 18Kohms 1% - CRCW040218K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 18Kohms 1%
CRCW040218K0FKED
Thick Film Resistors - SMD 1/16watt 18Kohms 1% CRCW040218K0FKED
Thick Film Resistors - SMD 1/16watt 18Kohms 1%

Thick Film Resistors - SMD 1/16watt 18Kohms 1%

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW040218K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040218K0FKED
SMD 50V 63mW Resistor 52-CRCW040218K0FKED
0402 Thick Film Resistor, 18kR, 1%, 50V, 63mW, SMD Product overview: CRCW040218K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040218K0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 18kR, 1%, 50V, 63mW, SMD Product overview: CRCW040218K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040218K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040218K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040218K0FKED
Chip Resistor - Surface Mount CRCW040218K0FKED
RES SMD 18K OHM 1% 1/16W 0402

RES SMD 18K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay - 52K6757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay
52K6757
Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay 52K6757
RES, THICK FILM, 18K, 1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3421
Res, Thick Film, 18K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3421
RES, THICK FILM, 18K, 1%, 0.063W, 0402, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.063W, 0402, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-18.0KLDKR-ND 6788854 6788854P 1819330 CRCW040218K0FKED 52-CRCW040218K0FKED CRCW040218K0FKED 52K6757 42K3421
Product Name Chip Resistor - Surface Mount Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 18Kohms 1% SMD 50V 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 18K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 18K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Wirewound Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details