187 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 187ohm .125W 1% 0402 SMD
RES SMD 187 OHM 1% 1/5W 0402
RES SMD 187 OHM 1% 1/5W 0402
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0402187RFKEDHP-ND | CRCW0402187RFKEDHP | CRCW0402187RFKEDHP | CRCW0402187RFKEDHP |
| Product Name | Chip Resistor - Surface Mount | RES 187 OHM .125W 1% 0402 SMD | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 187 ohms | 187 ohms | 187 ohms | 187 ohms |